Vishay Intertechnology, Inc. RES 9.76 OHM 1W 1% WW AXIAL RWR81S9R76FRRSL

Description
RES 9.76ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.76ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76 OHM 1W 1% WW AXIAL - RWR81S9R76FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 1W 1% WW AXIAL
RWR81S9R76FRRSL
RES 9.76 OHM 1W 1% WW AXIAL RWR81S9R76FRRSL
RES 9.76ohm 1W 1% WW AXIAL

RES 9.76ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S9R76FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R76FRRSL
Wirewound Resistors 3110-RWR81S9R76FRRSL
EGS-1-80 9.76 1% RWR81S9R76FR RSL

EGS-1-80 9.76 1% RWR81S9R76FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S9R76FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9R76FRRSL-ND
Through Hole Resistors RWR81S9R76FRRSL-ND
9.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S9R76FRRSL 3110-RWR81S9R76FRRSL RWR81S9R76FRRSL-ND
Product Name RES 9.76 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details