Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR150FSS70

Description
EGS-1-80 .15 1% RWR81SR150FS S70
Request a Quote Datasheet
Description
EGS-1-80 .15 1% RWR81SR150FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR150FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR150FSS70
Wirewound Resistors 3110-RWR81SR150FSS70
EGS-1-80 .15 1% RWR81SR150FS S70

EGS-1-80 .15 1% RWR81SR150FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR150FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR150FSS70-ND
Through Hole Resistors RWR81SR150FSS70-ND
150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.15 OHM 1W 1% WW AXIAL - RWR81SR150FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 1W 1% WW AXIAL
RWR81SR150FSS70
RES 0.15 OHM 1W 1% WW AXIAL RWR81SR150FSS70
RES 0.15ohm 1W 1% WW AXIAL

RES 0.15ohm 1W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay - 63C7234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
63C7234
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay 63C7234
Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,R WR-MilStyle

Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81SR150FSS70 RWR81SR150FSS70-ND RWR81SR150FSS70 63C7234
Product Name Wirewound Resistors Through Hole Resistors RES 0.15 OHM 1W 1% WW AXIAL Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details