Vishay Intertechnology, Inc. Wirewound Resistors RWR81S90R9FRB12

Description
EGS-1-80 90.9 1% RWR81S90R9FR B12
Request a Quote Datasheet
Description
EGS-1-80 90.9 1% RWR81S90R9FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S90R9FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S90R9FRB12
Wirewound Resistors 3110-RWR81S90R9FRB12
EGS-1-80 90.9 1% RWR81S90R9FR B12

EGS-1-80 90.9 1% RWR81S90R9FR B12

Supplier's Site Datasheet
Res Wirewound 90.9 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR81S90R9FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 90.9 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR81S90R9FRB12
Res Wirewound 90.9 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR81S90R9FRB12
Res Wirewound 90.9 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 90.9 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR81S90R9FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S90R9FRB12-ND
Through Hole Resistors RWR81S90R9FRB12-ND
90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

90.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S90R9FRB12 RWR81S90R9FRB12 RWR81S90R9FRB12-ND
Product Name Wirewound Resistors Res Wirewound 90.9 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers