Vishay Intertechnology, Inc. RES 91.1 OHM 1W 1% WW AXIAL RWR81S91R1FRS73

Description
RES 91.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 91.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.1 OHM 1W 1% WW AXIAL - RWR81S91R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.1 OHM 1W 1% WW AXIAL
RWR81S91R1FRS73
RES 91.1 OHM 1W 1% WW AXIAL RWR81S91R1FRS73
RES 91.1ohm 1W 1% WW AXIAL

RES 91.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S91R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S91R1FRS73-ND
Through Hole Resistors RWR81S91R1FRS73-ND
91.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

91.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S91R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S91R1FRS73
Wirewound Resistors 3110-RWR81S91R1FRS73
EGS-1-80 91.1 1% RWR81S91R1FR S73

EGS-1-80 91.1 1% RWR81S91R1FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S91R1FRS73 RWR81S91R1FRS73-ND 3110-RWR81S91R1FRS73
Product Name RES 91.1 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91.1 ohms 91.1 ohms 91.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details