Vishay Intertechnology, Inc. RES 0.162 OHM 1W 1% WW AXIAL RWR81SR162FRRSL

Description
RES 0.162ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.162ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.162 OHM 1W 1% WW AXIAL - RWR81SR162FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 1W 1% WW AXIAL
RWR81SR162FRRSL
RES 0.162 OHM 1W 1% WW AXIAL RWR81SR162FRRSL
RES 0.162ohm 1W 1% WW AXIAL

RES 0.162ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR162FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR162FRRSL-ND
Through Hole Resistors RWR81SR162FRRSL-ND
162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR162FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR162FRRSL
Wirewound Resistors 3110-RWR81SR162FRRSL
EGS-1-80 .162 1% RWR81SR162FR RSL

EGS-1-80 .162 1% RWR81SR162FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR162FRRSL RWR81SR162FRRSL-ND 3110-RWR81SR162FRRSL
Product Name RES 0.162 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details