Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9760FRS73

Description
EGS-1-80 976 1% RWR81S9760FR S73
Request a Quote Datasheet
Description
EGS-1-80 976 1% RWR81S9760FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9760FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9760FRS73
Wirewound Resistors 3110-RWR81S9760FRS73
EGS-1-80 976 1% RWR81S9760FR S73

EGS-1-80 976 1% RWR81S9760FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S9760FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9760FRS73-ND
Through Hole Resistors RWR81S9760FRS73-ND
976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 976 OHM 1W 1% WW AXIAL - RWR81S9760FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1W 1% WW AXIAL
RWR81S9760FRS73
RES 976 OHM 1W 1% WW AXIAL RWR81S9760FRS73
RES 976ohm 1W 1% WW AXIAL

RES 976ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S9760FRS73 RWR81S9760FRS73-ND RWR81S9760FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 976 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details