Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9760FRBSL

Description
EGS-1-80 976 1% RWR81S9760FR BSL
Request a Quote Datasheet
Description
EGS-1-80 976 1% RWR81S9760FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9760FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9760FRBSL
Wirewound Resistors 3110-RWR81S9760FRBSL
EGS-1-80 976 1% RWR81S9760FR BSL

EGS-1-80 976 1% RWR81S9760FR BSL

Supplier's Site Datasheet
RES 976 OHM 1W 1% WW AXIAL - RWR81S9760FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1W 1% WW AXIAL
RWR81S9760FRBSL
RES 976 OHM 1W 1% WW AXIAL RWR81S9760FRBSL
RES 976ohm 1W 1% WW AXIAL

RES 976ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S9760FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9760FRBSL-ND
Through Hole Resistors RWR81S9760FRBSL-ND
976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S9760FRBSL RWR81S9760FRBSL RWR81S9760FRBSL-ND
Product Name Wirewound Resistors RES 976 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers