Vishay Intertechnology, Inc. Through Hole Resistors RWR81S9R76FSS73

Description
9.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S9R76FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9R76FSS73-ND
Through Hole Resistors RWR81S9R76FSS73-ND
9.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.76 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.76 OHM 1W 1% WW AXIAL - RWR81S9R76FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76 OHM 1W 1% WW AXIAL
RWR81S9R76FSS73
RES 9.76 OHM 1W 1% WW AXIAL RWR81S9R76FSS73
RES 9.76ohm 1W 1% WW AXIAL

RES 9.76ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S9R76FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R76FSS73
Wirewound Resistors 3110-RWR81S9R76FSS73
EGS-1-80 9.76 1% RWR81S9R76FS S73

EGS-1-80 9.76 1% RWR81S9R76FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S9R76FSS73-ND RWR81S9R76FSS73 3110-RWR81S9R76FSS73
Product Name Through Hole Resistors RES 9.76 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 9.76 ohms 9.76 ohms 9.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details