9.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Res Wirewound 9.53 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
EGS-1-80 9.53 1% RWR81S9R53FR S70
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S9R53FRS70-ND | RWR81S9R53FRS70 | 3110-RWR81S9R53FRS70 |
| Product Name | Through Hole Resistors | Res Wirewound 9.53 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 9.53 ohms | 9.53 ohms |