Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9090DSRSL

Description
EGS-1-80 909 .5% RWR81S9090DS RSL
Request a Quote Datasheet
Description
EGS-1-80 909 .5% RWR81S9090DS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9090DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9090DSRSL
Wirewound Resistors 3110-RWR81S9090DSRSL
EGS-1-80 909 .5% RWR81S9090DS RSL

EGS-1-80 909 .5% RWR81S9090DS RSL

Supplier's Site Datasheet
RES 909 OHM 1W 0.5% WW AXIAL - RWR81S9090DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1W 0.5% WW AXIAL
RWR81S9090DSRSL
RES 909 OHM 1W 0.5% WW AXIAL RWR81S9090DSRSL
RES 909ohm 1W 0.5% WW AXIAL

RES 909ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S9090DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9090DSRSL-ND
Through Hole Resistors RWR81S9090DSRSL-ND
909 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S9090DSRSL RWR81S9090DSRSL RWR81S9090DSRSL-ND
Product Name Wirewound Resistors RES 909 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers