Vishay Intertechnology, Inc. RES 8.76 OHM 1W 0.1% WW AXIAL RWR81S8R76BRBSL

Description
RES 8.76ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.76ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76 OHM 1W 0.1% WW AXIAL - RWR81S8R76BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76 OHM 1W 0.1% WW AXIAL
RWR81S8R76BRBSL
RES 8.76 OHM 1W 0.1% WW AXIAL RWR81S8R76BRBSL
RES 8.76ohm 1W 0.1% WW AXIAL

RES 8.76ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8R76BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R76BRBSL-ND
Through Hole Resistors RWR81S8R76BRBSL-ND
8.76 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.76 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S8R76BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R76BRBSL
Wirewound Resistors 3110-RWR81S8R76BRBSL
EGS-1-80 8.76 .1% RWR81S8R76BR BSL

EGS-1-80 8.76 .1% RWR81S8R76BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S8R76BRBSL RWR81S8R76BRBSL-ND 3110-RWR81S8R76BRBSL
Product Name RES 8.76 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.76 ohms 8.76 ohms 8.76 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details