Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR115FSS70

Description
EGS-1-80 .115 1% RWR81SR115FS S70
Request a Quote Datasheet
Description
EGS-1-80 .115 1% RWR81SR115FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR115FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR115FSS70
Wirewound Resistors 3110-RWR81SR115FSS70
EGS-1-80 .115 1% RWR81SR115FS S70

EGS-1-80 .115 1% RWR81SR115FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR115FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR115FSS70-ND
Through Hole Resistors RWR81SR115FSS70-ND
115 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

115 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.115 OHM 1W 1% WW AXIAL - RWR81SR115FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.115 OHM 1W 1% WW AXIAL
RWR81SR115FSS70
RES 0.115 OHM 1W 1% WW AXIAL RWR81SR115FSS70
RES 0.115ohm 1W 1% WW AXIAL

RES 0.115ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR115FSS70 RWR81SR115FSS70-ND RWR81SR115FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.115 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1150 ohms 0.1150 ohms 0.1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details