Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR180FSBSL

Description
180 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
180 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR180FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR180FSBSL-ND
Through Hole Resistors RWR81SR180FSBSL-ND
180 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

180 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR180FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR180FSBSL
Wirewound Resistors 3110-RWR81SR180FSBSL
EGS-1-80 .18 1% RWR81SR180FS BSL

EGS-1-80 .18 1% RWR81SR180FS BSL

Supplier's Site Datasheet
RES 0.18 OHM 1W 1% WW AXIAL - RWR81SR180FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.18 OHM 1W 1% WW AXIAL
RWR81SR180FSBSL
RES 0.18 OHM 1W 1% WW AXIAL RWR81SR180FSBSL
RES 0.18ohm 1W 1% WW AXIAL

RES 0.18ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR180FSBSL-ND 3110-RWR81SR180FSBSL RWR81SR180FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.18 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details