Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR121FRS70

Description
121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR121FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR121FRS70-ND
Through Hole Resistors RWR81SR121FRS70-ND
121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR121FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR121FRS70
Wirewound Resistors 3110-RWR81SR121FRS70
EGS-1-80 .121 1% RWR81SR121FR S70

EGS-1-80 .121 1% RWR81SR121FR S70

Supplier's Site Datasheet
RES 0.121 OHM 1W 1% WW AXIAL - RWR81SR121FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 1W 1% WW AXIAL
RWR81SR121FRS70
RES 0.121 OHM 1W 1% WW AXIAL RWR81SR121FRS70
RES 0.121ohm 1W 1% WW AXIAL

RES 0.121ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR121FRS70-ND 3110-RWR81SR121FRS70 RWR81SR121FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.121 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details