Vishay Intertechnology, Inc. RES 0.169 OHM 1W 1% WW AXIAL RWR81SR169FSS70

Description
RES 0.169ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.169ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.169 OHM 1W 1% WW AXIAL - RWR81SR169FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.169 OHM 1W 1% WW AXIAL
RWR81SR169FSS70
RES 0.169 OHM 1W 1% WW AXIAL RWR81SR169FSS70
RES 0.169ohm 1W 1% WW AXIAL

RES 0.169ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR169FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR169FSS70
Wirewound Resistors 3110-RWR81SR169FSS70
EGS-1-80 .169 1% RWR81SR169FS S70

EGS-1-80 .169 1% RWR81SR169FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR169FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR169FSS70-ND
Through Hole Resistors RWR81SR169FSS70-ND
169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR169FSS70 3110-RWR81SR169FSS70 RWR81SR169FSS70-ND
Product Name RES 0.169 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1690 ohms 0.1690 ohms 0.1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details