Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR143FSS70

Description
EGS-1-80 .143 1% RWR81SR143FS S70
Request a Quote Datasheet
Description
EGS-1-80 .143 1% RWR81SR143FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR143FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR143FSS70
Wirewound Resistors 3110-RWR81SR143FSS70
EGS-1-80 .143 1% RWR81SR143FS S70

EGS-1-80 .143 1% RWR81SR143FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR143FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR143FSS70-ND
Through Hole Resistors RWR81SR143FSS70-ND
143 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.143 OHM 1W 1% WW AXIAL - RWR81SR143FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.143 OHM 1W 1% WW AXIAL
RWR81SR143FSS70
RES 0.143 OHM 1W 1% WW AXIAL RWR81SR143FSS70
RES 0.143ohm 1W 1% WW AXIAL

RES 0.143ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR143FSS70 RWR81SR143FSS70-ND RWR81SR143FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.143 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1430 ohms 0.1430 ohms 0.1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details