Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR107FRS70

Description
107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR107FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR107FRS70-ND
Through Hole Resistors RWR81SR107FRS70-ND
107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR107FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR107FRS70
Wirewound Resistors 3110-RWR81SR107FRS70
EGS-1-80 .107 1% RWR81SR107FR S70

EGS-1-80 .107 1% RWR81SR107FR S70

Supplier's Site Datasheet
RES 0.107 OHM 1W 1% WW AXIAL - RWR81SR107FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.107 OHM 1W 1% WW AXIAL
RWR81SR107FRS70
RES 0.107 OHM 1W 1% WW AXIAL RWR81SR107FRS70
RES 0.107ohm 1W 1% WW AXIAL

RES 0.107ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR107FRS70-ND 3110-RWR81SR107FRS70 RWR81SR107FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.107 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1070 ohms 0.1070 ohms 0.1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details