Vishay Intertechnology, Inc. RES 0.12 OHM 1W 1% WW AXIAL RWR81SR120FRB12

Description
RES 0.12ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.12ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.12 OHM 1W 1% WW AXIAL - RWR81SR120FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.12 OHM 1W 1% WW AXIAL
RWR81SR120FRB12
RES 0.12 OHM 1W 1% WW AXIAL RWR81SR120FRB12
RES 0.12ohm 1W 1% WW AXIAL

RES 0.12ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR120FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR120FRB12-ND
Through Hole Resistors RWR81SR120FRB12-ND
120 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR120FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR120FRB12
Wirewound Resistors 3110-RWR81SR120FRB12
EGS-1-80 .12 1% RWR81SR120FR B12

EGS-1-80 .12 1% RWR81SR120FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR120FRB12 RWR81SR120FRB12-ND 3110-RWR81SR120FRB12
Product Name RES 0.12 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers