Vishay Intertechnology, Inc. Wirewound Resistors RWR81S9760FRS70

Description
EGS-1-80 976 1% RWR81S9760FR S70
Request a Quote Datasheet
Description
EGS-1-80 976 1% RWR81S9760FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S9760FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9760FRS70
Wirewound Resistors 3110-RWR81S9760FRS70
EGS-1-80 976 1% RWR81S9760FR S70

EGS-1-80 976 1% RWR81S9760FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S9760FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9760FRS70-ND
Through Hole Resistors RWR81S9760FRS70-ND
976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

976 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 976 OHM 1W 1% WW AXIAL - RWR81S9760FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1W 1% WW AXIAL
RWR81S9760FRS70
RES 976 OHM 1W 1% WW AXIAL RWR81S9760FRS70
RES 976ohm 1W 1% WW AXIAL

RES 976ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S9760FRS70 RWR81S9760FRS70-ND RWR81S9760FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 976 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details