Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR115FSRSL

Description
EGS-1-80 .115 1% RWR81SR115FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .115 1% RWR81SR115FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR115FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR115FSRSL
Wirewound Resistors 3110-RWR81SR115FSRSL
EGS-1-80 .115 1% RWR81SR115FS RSL

EGS-1-80 .115 1% RWR81SR115FS RSL

Supplier's Site Datasheet
RES 0.115 OHM 1W 1% WW AXIAL - RWR81SR115FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.115 OHM 1W 1% WW AXIAL
RWR81SR115FSRSL
RES 0.115 OHM 1W 1% WW AXIAL RWR81SR115FSRSL
RES 0.115ohm 1W 1% WW AXIAL

RES 0.115ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR115FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR115FSRSL-ND
Through Hole Resistors RWR81SR115FSRSL-ND
115 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

115 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR115FSRSL RWR81SR115FSRSL RWR81SR115FSRSL-ND
Product Name Wirewound Resistors RES 0.115 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1150 ohms 0.1150 ohms 0.1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details