Vishay Intertechnology, Inc. RES 9.09 OHM 1W 1% WW AXIAL RWR81S9R09FSBSL

Description
RES 9.09ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1W 1% WW AXIAL - RWR81S9R09FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1W 1% WW AXIAL
RWR81S9R09FSBSL
RES 9.09 OHM 1W 1% WW AXIAL RWR81S9R09FSBSL
RES 9.09ohm 1W 1% WW AXIAL

RES 9.09ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S9R09FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S9R09FSBSL
Wirewound Resistors 3110-RWR81S9R09FSBSL
EGS-1-80 9.09 1% RWR81S9R09FS BSL

EGS-1-80 9.09 1% RWR81S9R09FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S9R09FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S9R09FSBSL-ND
Through Hole Resistors RWR81S9R09FSBSL-ND
9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S9R09FSBSL 3110-RWR81S9R09FSBSL RWR81S9R09FSBSL-ND
Product Name RES 9.09 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details