Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR154FSB12

Description
EGS-1-80 .154 1% RWR81SR154FS B12
Request a Quote Datasheet
Description
EGS-1-80 .154 1% RWR81SR154FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR154FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR154FSB12
Wirewound Resistors 3110-RWR81SR154FSB12
EGS-1-80 .154 1% RWR81SR154FS B12

EGS-1-80 .154 1% RWR81SR154FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR154FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR154FSB12-ND
Through Hole Resistors RWR81SR154FSB12-ND
154 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

154 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.154 OHM 1W 1% WW AXIAL - RWR81SR154FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 1W 1% WW AXIAL
RWR81SR154FSB12
RES 0.154 OHM 1W 1% WW AXIAL RWR81SR154FSB12
RES 0.154ohm 1W 1% WW AXIAL

RES 0.154ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR154FSB12 RWR81SR154FSB12-ND RWR81SR154FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.154 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1540 ohms 0.1540 ohms 0.1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details