Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188413-IRGSL14C40L
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Trans IGBT Chip N-CH 370V 20A 3-Pin(3+Tab) TO-262 Product overview: IRGSL14C40L from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 370V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGSL14C40L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1188413-IRGSL14C40L | 279-IRGSL14C40L |
| Product Name | IGBTs - Single - IRGSL14C40L | 370V 20A IGBT Transistor |
| Package Type | SOT3 |