The IRL40T209 is a 40 V N-channel MOSFET designed for high-current applications such as motor drives, synchronous rectifiers, and DC/DC converters. It is packaged in the PG-HSOF-8 case, measuring 10.28-10.58 mm in length and 9.70-10.10 mm in width. The device supports a continuous drain current of 300 A limited by the package and 586 A limited by silicon, with a typical on-state resistance of 0.59 mΩ at 25 °C. It is rated for gate-source voltage up to ±20 V and operates from -55 °C to 175 °C. The MOSFET complies with RoHS and is halogen-free. Its avalanche energy rating is 875 mJ, and it meets the AEC-Q200 automotive qualification standard.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 448-IRL40T209ATMA2TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |