DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| "Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2.85A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| 36-V, 2A, SYNCHRONOUS BUCK CONVE | |
| AUTOMOTIVE, 36V, 3A SYNCHRONOUS | |
| AUTOMOTIVE, 36V, 4A SYNCHRONOUS | |
| AUTOMOTIVE, 36VIN, 3A SYNCHRONOU | |
| Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Adjustable 3V 1 Output 2A (Switch) SC-74A, SOT-753 | |
| Boost, SEPIC Switching Regulator IC Positive Adjustable 2.7V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad | |
| Boost, SEPIC Switching Regulator IC Positive Adjustable 2.7V 1 Output 2.1A (Switch) SC-74A, SOT-753 | |
| Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 22-VFQFN | |
| Buck Switching Regulator IC Positive Adjustable 1V 1 Output 5.5A 22-VFQFN | |
| Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN | |
| Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN | |
| Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5.5A 22-VFQFN | |
| Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN | |
| Buck Switching Regulator IC Positive Fixed 5V 1 Output 5.5A 22-VFQFN | |
| Buck-Boost Switching Regulator IC Negative Adjustable -0.9V 1 Output 270mA (Switch) 8-WFBGA, DSBGA | |
| ENHANCED-PRODUCT 36V 3A SYNCHRON | |
| IC REG BUCK ADJ/1V 1A 14VQFN | |
| IC REG BUCK ADJ/1V 2A 14VQFN | |
| IC REG BUCK ADJ/1V 3A 14VQFN | |
| IC REG LIN POS ADJ 100MA 8-SOIC | |
| IC REG LIN POS ADJ 100MA 8-WSON | |
| IC REG LINEAR 100MA 8-SOIC | |
| IC REG LINEAR 3.3V 100MA 8-MSOP | |
| IC REG LINEAR 3.3V 100MA 8-SOIC | |
| IC REG LINEAR 3V 100MA 8-MSOP | |
| IC REG LINEAR 3V 100MA 8-SOIC | |
| IC REG LINEAR 3V 100MA TO92 | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-DIP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4) | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 14-PDIP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-PDIP | |
| Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3 | |
| Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 16-PDIP | |
| Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 16-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-PDIP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP | |
| Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (3x3) | |
| Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (4x4) | |
| SIMPLE SWITCHER 3.1-V TO 36-V, 4 |
| << Prev | Next >> |