The LMR50410XDBVR is a synchronous buck converter designed for industrial applications, capable of delivering up to 1 A of continuous output current. It operates with an input voltage range of 4 V to 36 V and features a fixed switching frequency of 700 kHz, which allows for the use of smaller inductors and optimized solution size. The device includes internal compensation and soft-start functionality, minimizing the need for external components. This regulator is equipped with several protection features, including cycle-by-cycle current limiting, hiccup mode short-circuit protection, and thermal shutdown to prevent damage from excessive power dissipation. The junction temperature range is specified from -40°C to 150°C, making it suitable for rugged environments. The LMR50410XDBVR is housed in a compact SOT-23-6 package and is pin-to-pin compatible with other models in the series, offering flexibility in design.
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 852276-LMR50410XDBVR
Series: SIMPLE SWITCHER®
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: LMR50410
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMR50410XDBVRTR,
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6
IC REG BUCK ADJ 1A SOT23-6
SIMPLE SWITCHER 4-V TO 36-V, 1-A
SIMPLE SWITCHER 4-V TO 36-V, 1-A
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR50410XDBVRDKR-ND | 852276-LMR50410XDBVR | LMR50410XDBVR | LMR50410XDBVR | LMR50410XDBVR | LMR50410XDBVR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMR50410XDBVR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOT23; Other; SOT-23-6 | Other; Reel - TR | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 28 volts | 1 to 28 volts | 1 volts | 1 volts |