Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators LMR50410XFDBVR

Description
Win Source Part Number: 1249641-LMR50410XFDB VR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: SIMPLE SWITCHER® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Voltage - Output (Max): 28V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMR50410XFDBVRTR ,296-LMR50410XFDBVRC T,296-LMR50410XFDBVR DKR Base Product Number: LMR50410
Request a Quote
Description
Win Source Part Number: 1249641-LMR50410XFDB VR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: SIMPLE SWITCHER® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Voltage - Output (Max): 28V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMR50410XFDBVRTR ,296-LMR50410XFDBVRC T,296-LMR50410XFDBVR DKR Base Product Number: LMR50410
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMR50410XFDBVR is a synchronous buck converter designed for industrial applications, featuring an input voltage range of 4 V to 36 V and a continuous output current capability of 1 A. It operates at a fixed switching frequency of 700 kHz, which allows for the use of smaller inductors, optimizing the solution size. The device includes internal compensation and soft-start features, minimizing the need for external components. This regulator is equipped with several protection mechanisms, including cycle-by-cycle current limiting, hiccup mode short-circuit protection, and thermal shutdown to prevent damage from excessive power dissipation. The LMR50410XFDBVR is housed in a compact SOT-23-6 package and is pin-to-pin compatible with other models in the series, offering flexibility in design. It is suitable for applications such as major appliances, PLCs, smart meters, and general-purpose power supplies.

Datasheet Summary
Powered by GS/AI

The LMR50410XFDBVR is a synchronous buck converter designed for industrial applications, featuring an input voltage range of 4 V to 36 V and a continuous output current capability of 1 A. It operates at a fixed switching frequency of 700 kHz, which allows for the use of smaller inductors, optimizing the solution size. The device includes internal compensation and soft-start features, minimizing the need for external components. This regulator is equipped with several protection mechanisms, including cycle-by-cycle current limiting, hiccup mode short-circuit protection, and thermal shutdown to prevent damage from excessive power dissipation. The LMR50410XFDBVR is housed in a compact SOT-23-6 package and is pin-to-pin compatible with other models in the series, offering flexibility in design. It is suitable for applications such as major appliances, PLCs, smart meters, and general-purpose power supplies.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249641-LMR50410XFDBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249641-LMR50410XFDBVR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249641-LMR50410XFDBVR
Win Source Part Number: 1249641-LMR50410XFDB VR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: SIMPLE SWITCHER® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 700kHz Voltage - Output (Max): 28V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-LMR50410XFDBVRTR ,296-LMR50410XFDBVRC T,296-LMR50410XFDBVR DKR Base Product Number: LMR50410

Win Source Part Number: 1249641-LMR50410XFDBVR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SIMPLE SWITCHER®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 28V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMR50410XFDBVRTR,296-LMR50410XFDBVRCT,296-LMR50410XFDBVRDKR
Base Product Number: LMR50410

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR50410XFDBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR50410XFDBVRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR50410XFDBVRTR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR50410XFDBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR50410XFDBVRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR50410XFDBVRCT-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-LMR50410XFDBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-LMR50410XFDBVRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-LMR50410XFDBVRDKR-ND
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LMR50410XFDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LMR50410XFDBVR
PMIC - Voltage Regulators - DC DC Switching Regulators LMR50410XFDBVR
SIMPLE SWITCHER 4-V TO 36-V, 1-A

SIMPLE SWITCHER 4-V TO 36-V, 1-A

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR50410XFDBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LMR50410XFDBVR
Voltage Regulators - DC DC Switching Regulators LMR50410XFDBVR
SIMPLE SWITCHER 4-V TO 36-V, 1-A

SIMPLE SWITCHER 4-V TO 36-V, 1-A

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LMR50410XFDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LMR50410XFDBVR
Voltage Regulators - DC DC Switching Regulators LMR50410XFDBVR
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LMR50410XFDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LMR50410XFDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LMR50410XFDBVR
IC REG BUCK ADJ 1A SOT23-6

IC REG BUCK ADJ 1A SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249641-LMR50410XFDBVR 296-LMR50410XFDBVRTR-ND LMR50410XFDBVR LMR50410XFDBVR LMR50410XFDBVR LMR50410XFDBVR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 700 kHz 700 kHz 700 kHz 700 kHz 700 kHz 700 kHz
Unlock Full Specs
to access all available technical data