5A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-3
5A Adj LDO, 2.5-13V In, 1.25-11.6V Out, TO-263 Product overview: LMS1585ACSX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5A, 13V, 11.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, 13V, 11.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1585ACSX-ADJ can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 5A DDPAK
IC REG LIN POS ADJ 5A DDPAK
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LMS1585ACSX-ADJ | LMS1585ACSX-ADJTR-ND | 776-LMS1585ACSX-ADJ | LMS1585ACSX-ADJ | LMS1585ACSX-ADJ |
| Product Name | LMS1585A 5A Low Dropout Fast Response Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5A 13V 11.6V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; DDPAK/TO-263,TO-220 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; TO-263-4 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |||
| Output Voltage | 1.25 to 5.75 volts | 1.25 to 11.6 volts | 11.6 volts | 1.25 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |