DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| DDR Terminator PMIC 16-WQFN (4x4) | |
| DDR Terminator PMIC 8-SO PowerPad | |
| DDR Terminator PMIC 8-SOIC | |
| DDR-II Terminator PMIC 8-SO PowerPad | |
| DDR-II Terminator PMIC 8-SOIC | |
| IC REG LINEAR 1.8V 500MA 8-SOIC | |
| IC REG LINEAR 2.5V 250MA SOT23-5 | |
| IC REG LINEAR 3.3V 3A TO263 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SO PowerPad | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-5 Thin | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5 Thin | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SO PowerPad | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-263-5 Thin | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-5 Thin | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-VSSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DDPAK/TO-263-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-263-5 Thin |
| << Prev | Next >> |