Manufacturer: Texas Instruments
Win Source Part Number: 923492-LMS36355QRNLT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
Package: 22-VFQFN
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: LMS3635
Categories: Integrated Circuits (ICs)
Case / Package: 22-VQFN-HR (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMS36355QRNLTQ1-ND, 296-47481-6, 296-47481-1, 296-47481-2
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
IC REG BUCK 5V 3.5A 22VQFN
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 22-VFQFN
IC REG BUCK 5V 3.5A 22VQFN
IC REG BUCK 5V 3.5A 22VQFN
Switching Voltage Regulators 3.5A /5.5A, 36V Synch, 400kHz
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 923492-LMS36355QRNLTQ1 | 296-47481-6-ND | LMS36355QRNLTQ1 | LMS36355QRNLTQ1 | LMS36355QRNLTQ1 | LMS36355QRNLTQ1 | LMS36355QRNLTQ1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LMS36355QRNLTQ1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 22-VQFN-HR (5x4) | Other; 22-PowerVFQFN | Other; 22-VFQFN | Other; 22-VFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | 5 volts |