The LP2951CMX is an 8-pin SOIC micropower voltage regulator with a typical quiescent current of 75 µA and a dropout voltage of 380 mV at 100 mA. It provides regulated output voltages of 3.0 V, 3.3 V, or 5.0 V with an initial tolerance of ±0.5% or ±1%, and supports logic-controlled shutdown and an error flag output. The device operates from an input voltage range of 2.3 V to 30 V and is rated for a junction temperature range of -40°C to 125°C. It is stable with low-ESR output capacitors and features current and thermal limiting.
Series of Adjustable Micropower Voltage Regulators 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951CMX | LP2951CMXTR-ND | LP2951CMX | LP2951CMX |
| Product Name | LP2951-N Series of Adjustable Micropower Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Adjustable (Fixed) | |
| Package Type | Other; SOIC,VSSOP,PDIP,WSON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Enable | |
| Output Voltage | 1.24 to 29 volts | 1.24 to 29 volts | 1.24 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |