Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587CSX-ADJ

Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587CSX-ADJ - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587CSX-ADJ
LMS1587 3A Low Dropout Fast Response Regulators LMS1587CSX-ADJ
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CSX-ADJ - 090750-LMS1587CSX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CSX-ADJ
090750-LMS1587CSX-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CSX-ADJ 090750-LMS1587CSX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 090750-LMS1587CSX-AD J Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 7mA to 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 11.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090750-LMS1587CSX-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.15V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 7mA to 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 11.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3A 1.15V 13V LDO Voltage Regulator IC
776-LMS1587CSX-ADJ
3A 1.15V 13V LDO Voltage Regulator IC 776-LMS1587CSX-ADJ
3A Adj LDO, 1.15V Dropout, 13V In, TO-263, 125°C Product overview: LMS1587CSX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.15V, 13V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.15V, 13V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CSX-ADJ can be used for catalog matching and distributor lookup.

3A Adj LDO, 1.15V Dropout, 13V In, TO-263, 125°C Product overview: LMS1587CSX-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1.15V, 13V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1.15V, 13V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CSX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36294-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36294-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36294-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LMS1587CSX-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1587CSX-ADJ
PMIC - Voltage Regulators - Linear LMS1587CSX-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587CSX-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587CSX-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587CSX-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587CSX-ADJ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587CSX-ADJ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587CSX-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LMS1587CSX-ADJ 090750-LMS1587CSX-ADJ 776-LMS1587CSX-ADJ 296-36294-2-ND LMS1587CSX-ADJ LMS1587CSX-ADJ LMS1587CSX-ADJ
Product Name LMS1587 3A Low Dropout Fast Response Regulators PMIC - PMIC - Voltage Regulators - Linear - LMS1587CSX-ADJ 3A 1.15V 13V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 DPAK; TO-263; Other; DDPAK/TO-263-3 Other; TO-263-4 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 1.25 volts 1.25 volts 1.25 to 11.7 volts 1.25 volts 1.25 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ25601RTWR - 849579-BQ25601RTWR - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers
Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Battery Chargers - BQ24014DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details