IC REG BUCK ADJ/3.3V 2A 9VQFN
IC REG BUCK ADJ/3.3V 2A 9VQFN
IC REG BUCK ADJ/3.3V 2A 9VQFN
Buck Switching Regulator IC Positive Adjustable (Fixed) 1V (3.3V) 1 Output 2A 9-VFQFN
IC REG BUCK ADJ/1V 2A 9VQFN
AUTOMOTIVE 3-V TO 36-V, 2-A, LOW
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-LMR43620RS3QRPERQ1CT-ND | LMR43620RS3QRPERQ1 | LMR43620RS3QRPERQ1 | LMR43620RS3QRPERQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |
| Package Type | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 34.2 volts | 1 to 34.2 volts | 1 volts | 1 volts |