Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
IC REG BUCK 3.3V 3.5A 22VQFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
IC REG BUCK 3.3V 3.5A 22VQFN
Switching Voltage Regulators 3.5A /5.5A, 36V Synchronous, 400kHz, Step-Down Converter 22-VQFN-HR -40 to 150
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMS3635NQRNLRQ1-ND | LMS3635NQRNLRQ1 | LMS3635NQRNLRQ1 | LMS3635NQRNLRQ1 | LMS3635NQRNLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VFQFN | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps |