The LP2951-N is a micropower voltage regulator with a typical quiescent current of 75 µA and a dropout voltage of 380 mV at 100 mA, designed for battery-powered systems. It offers an output voltage programmable from 1.24 V to 29 V using external resistors, with a typical initial tolerance of 0.5%. Features include an error flag output for dropout detection and a logic-compatible shutdown input. The LP2951ACMX/NOPB variant is housed in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm and operates from -40 °C to 125 °C.
Series of Adjustable Micropower Voltage Regulators 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 105631-LP2951ACMX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Family Name: LP2951
Output Voltage: 5V, 1.24 V to 29 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Maximum Output Voltage: 29V
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LT1121AHVCS8#TRPBF; RH1083CK DICE; LP2951H/883;
Introduction Date: June 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices, Communications & Networking, Medical
Texas Instruments LP2951ACMX/NOPB
Texas Instruments LP2951ACMX/NOPB
Texas Instruments LP2951ACMX/NOPB
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
100mA LDO, 30V In, 0.5% Acc, Adj/Fixed Out, SOIC Product overview: LP2951ACMX/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACMX/NOPB can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
LDO Voltage Regulators Adj Micropower Vltg Reg
IC REG LIN POS ADJ 100MA 8SOIC
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951ACMX/NOPB | 105631-LP2951ACMX/NOPB | 2184538 | LP2951ACMX/NOPBTR-ND | 776-LP2951ACMX/NOPB | LP2951ACMX/NOPB | LP2951ACMX/NOPB | LP2951ACMX/NOPB | LP2951ACMX/NOPB |
| Product Name | LP2951-N Series of Adjustable Micropower Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMX/NOPB | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 30V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||||
| Package Type | Other; SOIC,VSSOP,PDIP,WSON | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.24 to 29 volts | 1.24 to 5 volts | 30 volts | 1.24 to 29 volts | 29 volts | 1.24 volts | 1.24 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |