Buck Switching Regulator IC Positive Fixed 5V 1 Output 5.5A 22-VFQFN
IC REG BUCK 5V 5.5A 22VQFN
IC REG BUCK 5V 5.5A 22VQFN
Switching Voltage Regulators 3.5A /5.5A, 36V Synch, 400kHz
Buck Switching Regulator IC Positive Fixed 5V 1 Output 5.5A 22-VFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LMS36555QRNLRQ1-ND | LMS36555QRNLRQ1 | LMS36555QRNLRQ1 | LMS36555QRNLRQ1 | LMS36555QRNLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 22-PowerVFQFN | Other; 22-VFQFN | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 5.5 amps | 5.5 amps | 5.5 amps | 5.5 amps |