Series of Adjustable Micropower Voltage Regulators 8-SOIC -40 to 125
3V LDO Voltage Regulator, 100mA, 30V In, SOIC, -40 to 125C Product overview: LP2951ACMX-3.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACMX-3.0/N
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 105811-LP2951ACMX-3.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.38V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V, 1.24 V to 29 V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 120μA to 14mA
Protection Features: Over Current, Over Temperature, Short Circuit
IC REG LIN POS ADJ 100MA 8SOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
LDO Voltage Regulators Series of Adjustable Micropower Voltage Regulators 8-SOIC -40 to 125
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951ACMX-3.0/NOPB | 776-LP2951ACMX-3.0/NOPB | LP2951ACMX-3.0/NOPBCT-ND | 105811-LP2951ACMX-3.0/NOPB | LP2951ACMX-3.0/NOPB | LP2951ACMX-3.0/NOPB | LP2951ACMX-3.0/NOPB | LP2951ACMX-3.0/NOPB | LP2951ACMX-3.0/NOPB |
| Product Name | LP2951-N Series of Adjustable Micropower Voltage Regulators | 3V 100mA 30V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2951ACMX-3.0/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; SOIC,VSSOP,PDIP,WSON | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 1.24 to 29 volts | 3 volts | 1.24 to 29 volts | 3 volts | 1.24 volts | 1.24 to 29 volts | 1.24 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |