Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587CS-ADJ

Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587CS-ADJ - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587CS-ADJ
LMS1587 3A Low Dropout Fast Response Regulators LMS1587CS-ADJ
3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

3A Low Dropout Fast Response Regulators 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587CS-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587CS-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587CS-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-ADJ - 019568-LMS1587CS-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-ADJ
019568-LMS1587CS-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-ADJ 019568-LMS1587CS-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 019568-LMS1587CS-ADJ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.15V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 3A Operating Supply Current: 7mA to 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 11.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 019568-LMS1587CS-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.15V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 3A
Operating Supply Current: 7mA to 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 11.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LMS1587CS-ADJ
LDO Voltage Regulator IC 776-LMS1587CS-ADJ
3-A, 13-V, linear voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: LMS1587CS-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CS-ADJ can be used for catalog matching and distributor lookup.

3-A, 13-V, linear voltage regulator 3-DDPAK/TO-263 0 to 125 Product overview: LMS1587CS-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CS-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587CS-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587CS-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587CS-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS1587CS-ADJ
LDO Voltage Regulators LMS1587CS-ADJ
LDO Voltage Regulators 3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 0 to 125

LDO Voltage Regulators 3A Fixed / Adjustable Output Linear Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LMS1587CS-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1587CS-ADJ
PMIC - Voltage Regulators - Linear LMS1587CS-ADJ
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LMS1587CS-ADJ LMS1587CS-ADJ-ND 019568-LMS1587CS-ADJ 776-LMS1587CS-ADJ LMS1587CS-ADJ LMS1587CS-ADJ LMS1587CS-ADJ
Product Name LMS1587 3A Low Dropout Fast Response Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LMS1587CS-ADJ LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; DDPAK/TO-263-3 Other; TO-263-4 TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 1.25 to 11.7 volts 1.25 volts 11.7 volts 1.25 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
UC1834 High Efficiency Linear Regulator - 5962-87742012A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details