Texas Instruments LMS1587 3A Low Dropout Fast Response Regulators LMS1587CT-ADJ

Description
3A Low Dropout Fast Response Regulators 3-TO-220 0 to 125
Request a Quote
Description
3A Low Dropout Fast Response Regulators 3-TO-220 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMS1587CT-ADJ is a 3A low dropout positive regulator with adjustable output voltage, housed in a TO-220 (NDE) package. It operates over a commercial temperature range of 0°C to 125°C and supports fast transient response with a typical dropout voltage of 1.2V. The device includes current limiting and thermal protection, and is designed for low-voltage microprocessor power applications. The package is a 3-pin TO-220 with the tab connected to the input. Line and load regulations are specified at 0.005% and 0.05% respectively, and it is suitable for use with external capacitors for stability.

Datasheet Summary
Powered by GS/AI

The LMS1587CT-ADJ is a 3A low dropout positive regulator with adjustable output voltage, housed in a TO-220 (NDE) package. It operates over a commercial temperature range of 0°C to 125°C and supports fast transient response with a typical dropout voltage of 1.2V. The device includes current limiting and thermal protection, and is designed for low-voltage microprocessor power applications. The package is a 3-pin TO-220 with the tab connected to the input. Line and load regulations are specified at 0.005% and 0.05% respectively, and it is suitable for use with external capacitors for stability.

Suppliers

Company
Product
Description
Supplier Links
LMS1587 3A Low Dropout Fast Response Regulators - LMS1587CT-ADJ - Texas Instruments
Dallas, TX, United States
LMS1587 3A Low Dropout Fast Response Regulators
LMS1587CT-ADJ
LMS1587 3A Low Dropout Fast Response Regulators LMS1587CT-ADJ
3A Low Dropout Fast Response Regulators 3-TO-220 0 to 125

3A Low Dropout Fast Response Regulators 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1587CT-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1587CT-ADJ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1587CT-ADJ-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CT-ADJ - 1201924-LMS1587CT-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CT-ADJ
1201924-LMS1587CT-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LMS1587CT-ADJ 1201924-LMS1587CT-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1201924-LMS1587CT-AD J Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Output Current: 3A Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 72dB (120Hz) Maximum Output Voltage: 11.7V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Maximum Supply Current: 13mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: LMS1587 Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Voltage - Input (Maximum): 13V Maximum Dropout Voltage: 1.3V at 3A Current - Quiescent (Iq): 7mA

Manufacturer: Texas Instruments
Win Source Part Number: 1201924-LMS1587CT-ADJ
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 72dB (120Hz)
Maximum Output Voltage: 11.7V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Maximum Supply Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: LMS1587
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 13V
Maximum Dropout Voltage: 1.3V at 3A
Current - Quiescent (Iq): 7mA

Buy Now
Singapore, Singapore
1.225 V 1.275 V 1.3 V TO-220 LDO Voltage Regulator IC
776-LMS1587CT-ADJ
1.225 V 1.275 V 1.3 V TO-220 LDO Voltage Regulator IC 776-LMS1587CT-ADJ
IC VREG 1.225 V-1.275 V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3 V DROPOUT, PSFM3, TO-220, 3 PIN, Adjustable Positive Single Output LDO Regulator Product overview: LMS1587CT-ADJ from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.225 V, 1.275 V, 1.3 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.225 V, 1.275 V, 1.3 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CT-ADJ can be used for catalog matching and distributor lookup.

IC VREG 1.225 V-1.275 V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3 V DROPOUT, PSFM3, TO-220, 3 PIN, Adjustable Positive Single Output LDO Regulator Product overview: LMS1587CT-ADJ from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.225 V, 1.275 V, 1.3 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.225 V, 1.275 V, 1.3 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1587CT-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMS1587CT-ADJ - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.225V Min, 1.275V Max, 1.3V Dropout, BIPolar, PSFM3

Adjustable Positive LDO Regulator, 1.225V Min, 1.275V Max, 1.3V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
 - LMS1587CT-ADJ - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.225V Min, 1.275V Max, 1.3V Dropout, BIPolar, PSFM3

Adjustable Positive LDO Regulator, 1.225V Min, 1.275V Max, 1.3V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
IC REG LINEAR POS ADJ 3A TO220-3 - 815-LMS1587CT-ADJ - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ 3A TO220-3
815-LMS1587CT-ADJ
IC REG LINEAR POS ADJ 3A TO220-3 815-LMS1587CT-ADJ
IC REG LINEAR POS ADJ 3A TO220-3

IC REG LINEAR POS ADJ 3A TO220-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1587CT-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1587CT-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1587CT-ADJ
IC REG LINEAR POS ADJ 3A TO220-3

IC REG LINEAR POS ADJ 3A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LMS1587CT-ADJ LMS1587CT-ADJ-ND 1201924-LMS1587CT-ADJ 776-LMS1587CT-ADJ LMS1587CT-ADJ 815-LMS1587CT-ADJ LMS1587CT-ADJ
Product Name LMS1587 3A Low Dropout Fast Response Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LMS1587CT-ADJ 1.225 V 1.275 V 1.3 V TO-220 LDO Voltage Regulator IC IC REG LINEAR POS ADJ 3A TO220-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; SIP3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 5.75 volts 1.25 to 11.7 volts 11.7 volts 1.25 volts 1.25 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data