Microchip Technology, Inc. 100MA Voltage Regulator IC LP2951-03BN

Description
IC REG LIN POS ADJ 100MA 8DIP Product overview: LP2951-03BN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-03BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 100MA 8DIP Product overview: LP2951-03BN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-03BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100MA Voltage Regulator IC
776-LP2951-03BN
100MA Voltage Regulator IC 776-LP2951-03BN
IC REG LIN POS ADJ 100MA 8DIP Product overview: LP2951-03BN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-03BN can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 100MA 8DIP Product overview: LP2951-03BN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951-03BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951-03BN - 1056095-LP2951-03BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951-03BN
1056095-LP2951-03BN
PMIC - PMIC - Voltage Regulators - Linear - LP2951-03BN 1056095-LP2951-03BN
Manufacturer: Microchip Technology Win Source Part Number: 1056095-LP2951-03BN Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Error Flag Output Current: 100mA Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-PDIP Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.24V (5V) Dropout Voltage-Max: 0.6V @ 100mA Operating Supply Current: 150μA to 14mA Maximum Output Voltage: 29V Protection Operating Temperature: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1056095-LP2951-03BN
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Error Flag
Output Current: 100mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.24V (5V)
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 150μA to 14mA
Maximum Output Voltage: 29V
Protection Operating Temperature: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951-03BN-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951-03BN-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951-03BN-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-PDIP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951-03BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951-03BN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951-03BN
IC REG LIN POS ADJ 100MA 8DIP

IC REG LIN POS ADJ 100MA 8DIP

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2951-03BN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951-03BN
PMIC - Voltage Regulators - Linear LP2951-03BN
IC REG LIN POS ADJ 100MA 8DIP

IC REG LIN POS ADJ 100MA 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LP2951-03BN 1056095-LP2951-03BN LP2951-03BN-ND LP2951-03BN LP2951-03BN
Product Name 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2951-03BN Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type Other; Bulk DIP; Other; 8-PDIP DIP; Other; "8-DIP (0.300"", 7.62mm)"
Output Voltage 1.24 to 29 volts 1.24 to 5 volts 1.24 to 29 volts 1.24 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.6000 to ? volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
View Details
PMIC - Voltage Regulators - Linear - CS5201-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details