Texas Instruments High-Performance Analog 1.5V 1.4V TO-220 LDO Voltage Regulator IC LMS1585AIT-1.5/NOPB

Description
1.5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSFM3, TO-220, 3 PIN Product overview: LMS1585AIT-1.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1585AIT-1.5/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSFM3, TO-220, 3 PIN Product overview: LMS1585AIT-1.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1585AIT-1.5/N OPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 1.4V TO-220 LDO Voltage Regulator IC
776-LMS1585AIT-1.5/NOPB
1.5V 1.4V TO-220 LDO Voltage Regulator IC 776-LMS1585AIT-1.5/NOPB
1.5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSFM3, TO-220, 3 PIN Product overview: LMS1585AIT-1.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1585AIT-1.5/N OPB can be used for catalog matching and distributor lookup.

1.5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSFM3, TO-220, 3 PIN Product overview: LMS1585AIT-1.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 1.4V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.4V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS1585AIT-1.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS1585AIT-1.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS1585AIT-1.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS1585AIT-1.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS1585AIT-1.5/NOPB - 1055594-LMS1585AIT-1.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS1585AIT-1.5/NOPB
1055594-LMS1585AIT-1.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LMS1585AIT-1.5/NOPB 1055594-LMS1585AIT-1.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055594-LMS1585AIT-1 .5/NOPB Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.4V @ 5A Operating Supply Current: 7mA to 13mA PSRR: 60 to 72 dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055594-LMS1585AIT-1.5/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.4V @ 5A
Operating Supply Current: 7mA to 13mA
PSRR: 60 to 72 dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - LMS1585AIT-1.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS1585AIT-1.5/NOPB
Voltage Regulators - Linear LMS1585AIT-1.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-220-3

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS1585AIT-1.5/NOPB
PMIC - Voltage Regulators - Linear LMS1585AIT-1.5/NOPB
IC REG LINEAR 1.5V 5A TO220-3

IC REG LINEAR 1.5V 5A TO220-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS1585AIT-1.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS1585AIT-1.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS1585AIT-1.5/NOPB
IC REG LINEAR 1.5V 5A TO220-3

IC REG LINEAR 1.5V 5A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LMS1585AIT-1.5/NOPB LMS1585AIT-1.5/NOPB-ND 1055594-LMS1585AIT-1.5/NOPB LMS1585AIT-1.5/NOPB LMS1585AIT-1.5/NOPB LMS1585AIT-1.5/NOPB
Product Name 1.5V 1.4V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LMS1585AIT-1.5/NOPB Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
Dropout Voltage 1.2 volts 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data