Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019757-LP2951CMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 100mA
Family Name: LP2951
Output Voltage: 1.26 V to 28 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.26V (5V)
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 140μA to 7mA
Maximum Output Voltage: 29.4V
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LP2951 MDS; LM2931C MWC/NOPB; LM2931C MWC; LT1120CN8;
Introduction Date: May 19, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Imaging, Video & Vision, Audio, Portable Devices, Communications & Networking, Medical
Quantity per package: 3k pcs
LDO Regulator, 100mA, 30V In, Adj/Fixed Out, SOIC, Tape & Reel Product overview: LP2951CMX from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CMX can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 100MA 8SOIC
LDO Voltage Regulators adl Voltage Reg Micro Power
IC REG LIN POS ADJ 100MA 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2951CMXFSTR-ND | 019757-LP2951CMX | 776-LP2951CMX | LP2951CMX | LP2951CMX | LP2951CMX |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2951CMX | 100mA 30V SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC | |||
| Special Features | Over Temperature, Short Circuit | Enable | Enable |