Texas Instruments LP2951-N Series of Adjustable Micropower Voltage Regulators LP2951ACSD

Description
Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125
Request a Quote Datasheet
Description
Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2951-N Series of Adjustable Micropower Voltage Regulators - LP2951ACSD - Texas Instruments
Dallas, TX, United States
LP2951-N Series of Adjustable Micropower Voltage Regulators
LP2951ACSD
LP2951-N Series of Adjustable Micropower Voltage Regulators LP2951ACSD
Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125

Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LP2951ACSD
Voltage Regulator IC 776-LP2951ACSD
Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125 Product overview: LP2951ACSD from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACSD can be used for catalog matching and distributor lookup.

Series of Adjustable Micropower Voltage Regulators 8-WSON -40 to 125 Product overview: LP2951ACSD from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951ACSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACSD - 845870-LP2951ACSD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACSD
845870-LP2951ACSD
PMIC - PMIC - Voltage Regulators - Linear - LP2951ACSD 845870-LP2951ACSD
Manufacturer: Texas Instruments Win Source Part Number: 845870-LP2951ACSD Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Part Status: Not For New Designs Family Name: LP2951 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LP2951ACSDCT, LP2951ACSDTR, LP2951ACSDDKR

Manufacturer: Texas Instruments
Win Source Part Number: 845870-LP2951ACSD
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Part Status: Not For New Designs
Family Name: LP2951
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LP2951ACSDCT, LP2951ACSDTR, LP2951ACSDDKR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACSDTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACSDTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACSDTR-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2951ACSD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2951ACSD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2951ACSD
IC REG LIN POS ADJ 100MA 8WSON

IC REG LIN POS ADJ 100MA 8WSON

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2951ACSD
PMIC - Voltage Regulators - Linear LP2951ACSD
IC REG LIN POS ADJ 100MA 8WSON

IC REG LIN POS ADJ 100MA 8WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2951ACSD - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2951ACSD
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2951ACSD
IC REG LIN POS ADJ 100MA 8WSON

IC REG LIN POS ADJ 100MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2951ACSD 776-LP2951ACSD 845870-LP2951ACSD LP2951ACSDTR-ND LP2951ACSD LP2951ACSD LP2951ACSD
Product Name LP2951-N Series of Adjustable Micropower Voltage Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2951ACSD Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable Adjustable (Fixed)
Package Type Other; SOIC,VSSOP,PDIP,WSON Other; Reel - TR Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Enable
Output Voltage 1.24 to 29 volts 30 volts 1.24 to 29 volts 1.24 volts 1.24 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24032ARHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24014DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details