Manufacturer: Texas Instruments
Win Source Part Number: 1201973-LMS8117ADT-A
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-252-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60 ~ 75 dB (120Hz)
Maximum Output Voltage: 13.8V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.national.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Maximum Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: LMS8117
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.25V at 1A
Current - Quiescent (Iq): 5mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3
Adjustable Positive LDO Regulator, 1.25V Min, 13.8V Max, 1.25V Dropout, BIPolar, PSSO2
Adj. Pos. LDO Regulator, 1A, 1.25V-13.8V, TO-252 Product overview: LMS8117ADT-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.25V, 13.8V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.25V, 13.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117ADT-ADJ can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A TO252-3
IC REG LINEAR POS ADJ 1A TO252-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1201973-LMS8117ADT-ADJ | LMS8117ADT-ADJ-ND | LMS8117ADT-ADJ | 776-LMS8117ADT-ADJ | LMS8117ADT-ADJ | LMS8117ADT-ADJ |
| Product Name | Newest Parts - LMS8117ADT-ADJ | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 1.25V 13.8V TO-252 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; SMSIP3H | Other; TO-252-3 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 13.8 volts | 1.25 to 13.8 volts | 13.8 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |