Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-MSOP
LDO Regulator, 100mA, 30V, 5V Fixed/Adj, 1% Acc, MSOP Product overview: LP2951CDMR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 30V, 5V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 30V, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CDMR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 117113-LP2951CDMR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.35V @ 100mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Output Current: 100mA
Output Voltage: 5V, 1.235 V to 30 V
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: Micro8
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.235V (5V)
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 120μA to 12mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 30V
LDO Regulator 5V or Adj. 1% 100mA Micro8
LDO Regulator 5V or Adj. 1% 100mA Micro8
LDO Regulator 5V or Adj. 1% 100mA Micro8
IC REG LIN POS ADJ 100MA 8MSOP
IC REG LIN POS ADJ 100MA 8MSOP
IC REG LIN POS ADJ 100MA 8MSOP
IC REG LIN POS ADJ 100MA MICRO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2951CDMR2GOSTR-ND | 776-LP2951CDMR2G | 117113-LP2951CDMR2G | 7856881P | 7856881 | LP2951CDMR2G | LP2951CDMR2G | LP2951CDMR2G | 598-LP2951CDMR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 30V 5V MSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2951CDMR2G | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 100MA MICRO8 |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable (Fixed) | Fixed; Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | Other; Micro8 | Other; MSOP | Other; Msop | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |