Texas Instruments LMS8117A 1A Low-Dropout Linear Regulator LMS8117AMP-1.8/NOPB

Description
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125
Request a Quote
Description
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMS8117AMP-1.8/NOPB is a 1-A low-dropout linear regulator with a fixed 1.8-V output, housed in a 4-pin SOT-223 package measuring 3.50 mm by 6.50 mm. It operates over a temperature range of 0°C to 125°C, features current limiting and thermal shutdown, and requires a minimum 10-µF tantalum capacitor at the output for stability. The device has a maximum dropout voltage of 1.2 V at 1 A load current, with output voltage accuracy within ±1%. It is RoHS compliant and rated for surface-mount assembly with a moisture sensitivity level of 1.

Datasheet Summary
Powered by GS/AI

The LMS8117AMP-1.8/NOPB is a 1-A low-dropout linear regulator with a fixed 1.8-V output, housed in a 4-pin SOT-223 package measuring 3.50 mm by 6.50 mm. It operates over a temperature range of 0°C to 125°C, features current limiting and thermal shutdown, and requires a minimum 10-µF tantalum capacitor at the output for stability. The device has a maximum dropout voltage of 1.2 V at 1 A load current, with output voltage accuracy within ±1%. It is RoHS compliant and rated for surface-mount assembly with a moisture sensitivity level of 1.

Suppliers

Company
Product
Description
Supplier Links
LMS8117A 1A Low-Dropout Linear Regulator - LMS8117AMP-1.8/NOPB - Texas Instruments
Dallas, TX, United States
LMS8117A 1A Low-Dropout Linear Regulator
LMS8117AMP-1.8/NOPB
LMS8117A 1A Low-Dropout Linear Regulator LMS8117AMP-1.8/NOPB
1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125

1A Low-Dropout Linear Regulator 4-SOT-223 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117AMP-1.8/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117AMP-1.8/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117AMP-1.8/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117AMP-1.8/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117AMP-1.8/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117AMP-1.8/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LMS8117AMP-1.8/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LMS8117AMP-1.8/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LMS8117AMP-1.8/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now Datasheet
Singapore, Singapore
1.8V 1A 15V LDO Voltage Regulator IC
776-LMS8117AMP-1.8/NOPB
1.8V 1A 15V LDO Voltage Regulator IC 776-LMS8117AMP-1.8/NOPB
1.8V 1A LDO Voltage Regulator, SOT-223, 15V In, 1% Acc Product overview: LMS8117AMP-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMP-1.8/N OPB can be used for catalog matching and distributor lookup.

1.8V 1A LDO Voltage Regulator, SOT-223, 15V In, 1% Acc Product overview: LMS8117AMP-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LMS8117AMP-1.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-1.8/NOPB - 109637-LMS8117AMP-1.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-1.8/NOPB
109637-LMS8117AMP-1.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-1.8/NOPB 109637-LMS8117AMP-1.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 109637-LMS8117AMP-1. 8/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.25V @ 1A Operating Supply Current: 5mA to 10mA PSRR: 60 to 75 dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 109637-LMS8117AMP-1.8/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.25V @ 1A
Operating Supply Current: 5mA to 10mA
PSRR: 60 to 75 dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LMS8117AMP-1.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LMS8117AMP-1.8/NOPB
PMIC - Voltage Regulators - Linear LMS8117AMP-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223

IC REG LINEAR 1.8V 1A SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LMS8117AMP-1.8/NOPB
LDO Voltage Regulators LMS8117AMP-1.8/NOPB
LDO Voltage Regulators 1A LDO Linear Reg

LDO Voltage Regulators 1A LDO Linear Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LMS8117AMP-1.8/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LMS8117AMP-1.8/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LMS8117AMP-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223

IC REG LINEAR 1.8V 1A SOT223

Supplier's Site
IC REG LINEAR 1.8V 1A SOT223 - 815-LMS8117AMP-1.8/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 1A SOT223
815-LMS8117AMP-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223 815-LMS8117AMP-1.8/NOPB
IC REG LINEAR 1.8V 1A SOT223

IC REG LINEAR 1.8V 1A SOT223

Supplier's Site
Voltage Regulators - Linear - LMS8117AMP-1.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LMS8117AMP-1.8/NOPB
Voltage Regulators - Linear LMS8117AMP-1.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LMS8117AMP-1.8/NOPB LMS8117AMP-1.8/NOPBCT-ND 776-LMS8117AMP-1.8/NOPB 109637-LMS8117AMP-1.8/NOPB LMS8117AMP-1.8/NOPB LMS8117AMP-1.8/NOPB LMS8117AMP-1.8/NOPB 815-LMS8117AMP-1.8/NOPB LMS8117AMP-1.8/NOPB
Product Name LMS8117A 1A Low-Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 1A 15V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LMS8117AMP-1.8/NOPB PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 1.8V 1A SOT223 Voltage Regulators - Linear
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-223,TO-252 Other; TO-261-4, TO-261AA Other; SOT-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.5 to 13.75 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24315DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 5.5 volts
IOUT 2 amps
View Details
2 suppliers
Battery Chargers - BQ24013DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24765RUVR - ODG (Origin Data Global)
Specs
Package Type Other; 34-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details