SIMPLE SWITCHER SYNCHRONOUS BUCK
SIMPLE SWITCHER SYNCHRONOUS BUCK
SIMPLE SWITCHER SYNCHRONOUS BUCK
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-LMR51635XFDDCRDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 30 volts |