5V LDO Regulator, 100mA, 1% Acc, 350mV Dropout, DPAK, SM Product overview: LP2950CDT-5.0RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2950CDT-5.0RKG
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 019750-LP2950CDT-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: LP2950
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 120μA to 12mA
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LM2931ADT50RY; LP2950CZ-5.0/NOPB; L4949EDTR-E; AN77L05M;
Introduction Date: October 20, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
LDO Voltage Regulators 5V 100mA Low Power
IC REG LINEAR 5V 100MA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
IC REG LINEAR 5V 100MA DPAK
IC REG LINEAR 5V 100MA DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2950CDT-5.0RKG | LP2950CDT-5.0RKGOSDKR-ND | 019750-LP2950CDT-5.0RKG | 1035108 | 7737695P | LP2950CDT-5.0RKG | LP2950CDT-5.0RKG | LP2950CDT-5.0RKG | LP2950CDT-5.0RKG | LP2950CDT-5.0RKG |
| Product Name | 5V 100mA DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2950CDT-5.0RKG | Voltage Regulators | Voltage Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK-3 | DPAK; Other; Dpak | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| Dropout Voltage | 0.3500 volts | 0.4500 volts | 0.4500 volts | 0.4500 volts |