Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOP
IC REG LIN POS ADJ 100MA 8SOP
IC REG LIN POS ADJ 100MA 8SOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2951-4.8YM-ND | LP2951-4.8YM | LP2951-4.8YM | LP2951-4.8YM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 1.24 to 29 volts | 1.24 volts | 1.24 to 29 volts |