Manufacturer: Exar Corporation
Win Source Part Number: 1056114-LP2951CS-L-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 170μA to 12mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 3.3V, 0.45V Dropout, PDSO8, ROHS COMPLIANT, MO-012, SOIC-8 Product overview: LP2951CS-L-3-3/TR from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.45V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.45V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2951CS-L-3-3/T
IC REG LINEAR 3.3V 100MA 8-SOIC
IC REG LINEAR 3.3V 100MA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR 3.3V 100MA 8SOIC
IC REG LINEAR 3.3V 100MA 8SOIC
IC REG LINEAR 3.3V 100MA 8SOIC
LDO Voltage Regulators 100mA LDO VOLTAGE REGULATOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1056114-LP2951CS-L-3-3/TR | 776-LP2951CS-L-3-3/TR | 1016-LP2951CS-L-3-3/TRDKR-ND | LP2951CS-L-3-3/TR | LP2951CS-L-3-3/TR | LP2951CS-L-3-3/TR | LP2951CS-L-3-3/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2951CS-L-3-3/TR | 3.3V 0.45V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |